EN
  • EN
  • DE

AT24C32E-PUM

Part No AT24C32E-PUM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT24C32E
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT24C32E-PUM, 1611-AT24C32E-PUM-ND, 1611-AT24C32E-PUMINACTIVE
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911813-AT24C32E-PUM
Ultra Librarian 3D Model Ultra Librarian AT24C32E-PUM CAD Model

Description

Product Overview: AT24C32E-PUM from Microchip Technology

The AT24C32E-PUM is a high-performance, 32-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This compact memory module is designed for a wide range of applications that require efficient non-volatile data storage. With its I²C-compatible (2-wire) serial interface, the AT24C32E-PUM provides a seamless and straightforward integration into various microcontroller-based systems.

Key Features

  • Memory Size: 32-Kbit (4,096 x 8 bits) of EEPROM storage capacity, allowing ample space for configuration parameters, device serial numbers, or small data logging tasks.
  • Interface: I²C (2-wire) serial interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocol modes for flexible communication speeds.
  • Operating Voltage: The device operates across a wide voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent writes to the memory during critical operations or after final configuration.
  • Endurance: High write endurance with a typical value of one million write cycles, ensuring the longevity and reliability of the EEPROM.
  • Data Retention: Guaranteed data retention for a period of 100 years, providing a stable and durable storage solution.
  • Package: Available in a DIP (Dual Inline Package) form factor, the AT24C32E-PUM is suitable for through-hole mounting which is ideal for prototyping and production.

Applications

The AT24C32E-PUM is an ideal choice for a variety of applications that demand a reliable and durable non-volatile memory solution. It is commonly used in:

  • Industrial and automotive control systems
  • Smart cards and identification systems
  • Medical devices
  • Consumer electronics
  • Data logging systems
  • Portable devices

With its robust feature set and proven reliability, the AT24C32E-PUM from Microchip Technology stands out as a preferred choice for designers and engineers looking for a high-quality EEPROM solution.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4151 $56.6040
90+ $1.1611 $104.4990
135+ $1.1248 $151.8480
185+ $1.0885 $201.3725
240+ $1.0522 $252.5280
320+ $0.9434 $301.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess