EN
  • EN
  • DE

24LC16BT-I/MS

Part No 24LC16BT-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 16K I2C™ Serial EEPROM | IC EEPROM 16K I2C 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 24LC16B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123228-24LC16BT-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC16BT-I/MS CAD Model

Description

Microchip Technology 24LC16BT-I/MS EEPROM

The 24LC16BT-I/MS is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This particular model is part of Microchip's extensive range of EEPROM products, designed to provide flexible non-volatile memory solutions. The 24LC16BT-I/MS is optimized for advanced, high-capacity data storage that requires low power consumption and reliable long-term performance.

This EEPROM operates on the I²C bus interface, which is a widely adopted and simple two-wire serial communication protocol, making it compatible with a vast array of microcontrollers and processors. The device supports a standard (100 kHz), fast (400 kHz), and high-speed (1 MHz) I²C protocol, allowing for versatile use in different system clock domains.

Encased in a compact MSOP-8 package, the 24LC16BT-I/MS is not only space-efficient but also robust in terms of its operational temperature range. It is specified for the industrial temperature range of -40°C to +85°C, ensuring reliability and stability across various harsh environments.

Key features of the 24LC16BT-I/MS include:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: I²C Serial, 2-Wire
  • Speed: Supports standard, fast, and high-speed I²C modes
  • Voltage Range: 2.5V to 5.5V, accommodating a wide range of applications
  • Write Cycle Time: 5 ms max, for efficient data management
  • Page Write Buffer: 16 bytes, allowing for efficient data handling
  • Endurance: 1 million write cycles, ensuring a long operational lifespan
  • Data Retention: Guaranteed for 200 years, providing exceptional data security
  • Package: MSOP-8, offering a compact footprint for space-constrained applications
  • Temperature Range: -40°C to +85°C, suitable for industrial environments

The 24LC16BT-I/MS is ideal for a variety of applications that require high-density, non-volatile memory storage. Common use cases include configuration settings, calibration data, device identification, and user interface adjustments, among others. Its reliability and flexibility make it a go-to choice for designers looking to enhance their system's memory capabilities without compromising on space or power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9174 $50.4570
135+ $0.7528 $101.6280
210+ $0.7292 $153.1320
285+ $0.7057 $201.1245
370+ $0.6822 $252.4140
495+ $0.6116 $302.7420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,663 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess