EN
  • EN
  • DE

24LC16BT-I/SNG

Part No 24LC16BT-I/SNG
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075178-24LC16BT-I/SNG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC16BT-I/SNG CAD Model

Description

The 24LC16BT-I/SNG is a 16 Kbit Electrically Erasable PROM (EEPROM) device from Microchip Technology. It is designed to meet the high-performance requirements of a wide range of electronic applications, providing reliable data storage with a high endurance and low-power consumption.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Speed: Supports standard and fast I2C protocol (up to 400 kHz)
  • Supply Voltage Range: 2.5V to 5.5V, suitable for a variety of logic levels and systems
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring operation in harsh environments
  • Packaging: 8-pin SOIC (SNG) package for easy integration into surface-mount technology (SMT) processes
  • Write Protect: Features a hardware write-protect pin for data security
  • Low Power Consumption: Designed for low-power applications, with a typical standby current of only 1 µA
  • Page Write Buffer: Allows up to 16 bytes of data to be written in a single write cycle, facilitating efficient data management
  • Endurance: Capable of 1 million write cycles per byte and a data retention of 100 years, offering long-term reliability

Applications

The 24LC16BT-I/SNG is versatile and can be used in a broad array of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Telecommunication Infrastructure
  • Medical Devices
  • Smart Cards

Why Choose 24LC16BT-I/SNG?

With its robust feature set, the Microchip 24LC16BT-I/SNG EEPROM is an excellent choice for designers looking for a reliable non-volatile memory solution. Its wide voltage range, high endurance, and low-power consumption make it ideal for battery-operated and power-sensitive applications. The device's compatibility with the I2C bus protocol ensures easy integration into most microcontroller-based systems, simplifying design and reducing time to market.

Whether you are working on a small-scale project or a large industrial application, the 24LC16BT-I/SNG from Microchip Technology offers the performance and reliability that modern electronics demand.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2229 $57.9540
635+ $0.1825 $115.8875
985+ $0.1767 $174.0495
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,330+ $0.1490 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 308,160 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess