EN
  • EN
  • DE

24LC256-I/MS

Part No 24LC256-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 256K-bit 32K x 8 3.3V/5V 8-Pin MSOP Tube / IC EEPROM 256KBIT 400KHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 075190-24LC256-I/MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC256-I/MS CAD Model

Description

Microchip Technology 24LC256-I/MS EEPROM

The 24LC256-I/MS is a high-performance 256Kb I2C compatible Serial EEPROM device from Microchip Technology, designed to provide a robust storage solution for sophisticated electronic applications. This EEPROM module offers a significant amount of data storage space and is well-suited for applications that require data logging, calibration, or the storage of user preferences and configurations.

Encased in an 8-lead MSOP (Mini Small Outline Package), the 24LC256-I/MS is engineered for space-constrained applications, offering a compact footprint without compromising on functionality. It operates over a broad voltage range (2.5V to 5.5V), making it versatile for use in various system designs. The device is also characterized for operation across the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.

Key features of the 24LC256-I/MS include:

  • Memory Size: 256 Kbits (32,768 x 8-bit organization), which provides ample space for storing non-volatile data.
  • I2C Interface: The device supports a fast I2C serial interface with clock speeds up to 400 kHz, enabling quick data transfer between the EEPROM and the host controller.
  • Write Protection: It includes hardware write-protect pins to prevent inadvertent writes, thereby securing stored data.
  • Page Write Buffer: The 24LC256-I/MS features a page write buffer of 64 bytes, allowing for efficient batch writing of data.
  • Low-power Consumption: This EEPROM has been designed for low-power consumption, making it suitable for battery-operated devices.
  • Endurance: It offers high write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years.

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the 24LC256-I/MS EEPROM stands out for its reliability and performance. It is an ideal choice for advanced applications in automotive, industrial, medical, and consumer electronics where long-term data storage is crucial.

With its extended temperature range, substantial memory capacity, and small form factor, the 24LC256-I/MS is a versatile and durable EEPROM solution that can meet the demands of a wide array of data storage applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6094 $52.1880
47+ $2.1411 $100.6317
73+ $2.0742 $151.4166
100+ $2.0073 $200.7300
129+ $1.9404 $250.3116
173+ $1.7396 $300.9508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess