The LE25LB643TT from ON Semiconductor is a highly sophisticated and versatile memory component designed for a wide range of electronic applications. This product is a Serial NOR Flash Memory chip that offers a substantial storage capacity of 64 Mbit, making it an excellent choice for devices that require large, non-volatile storage solutions without compromising on performance or reliability.
Key Features
- High-Speed Read and Write: The LE25LB643TT boasts impressive read and write speeds, ensuring quick data access and efficient operation in time-critical applications.
- Low Power Consumption: Designed with energy efficiency in mind, this memory chip consumes minimal power, which is ideal for battery-powered devices and applications where power conservation is crucial.
- Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for use in harsh environmental conditions.
- Long-Term Data Retention: With its excellent data retention capabilities, the LE25LB643TT ensures that data remains safe and uncorrupted over extended periods, even without power.
- Flexible Programming: The memory can be programmed 1 to 256 bytes at a time, offering flexibility for various programming needs and simplifying the process of updating stored data.
Applications
The LE25LB643TT is designed to meet the demands of a range of applications, including but not limited to:
- Consumer Electronics
- Internet of Things (IoT) Devices
- Automotive Systems
- Industrial Control Units
- Medical Equipment
- Networking Hardware
Technical Specifications
Parameter
Value
Memory Type
Serial NOR Flash
Memory Size
64 Mbit
Operating Voltage
2.7V to 3.6V
Operating Temperature
-40°C to +85°C
Overall, the LE25LB643TT from ON Semiconductor is a top-tier memory solution that combines high capacity, speed, and durability, making it an ideal choice for designers and manufacturers looking to incorporate reliable storage into their electronic products.