EN
  • EN
  • DE

24LC256-I/P

Part No 24LC256-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 005549-24LC256-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC256-I/P CAD Model

Description

Microchip Technology 24LC256-I/P EEPROM

The 24LC256-I/P is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device, offered by Microchip Technology, is designed for optimal performance in a wide array of applications that require a reliable and flexible non-volatile memory solution. Its I²C compatible 2-wire serial interface makes it convenient and efficient for use in communication protocols.

Key Features

  • Memory Size: 256Kb (32,768 x 8 bits)
  • Interface: I²C (2-wire serial interface)
  • Speed: Supports standard and fast I²C protocol (up to 400 kHz and 1 MHz)
  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: DIP (Dual In-line Package)
  • Write Protect: Features a hardware write-protect pin
  • Endurance: 1 million erase/write cycles guaranteed
  • Data Retention: Data is retained for over 200 years
  • Sequential Read: Allows efficient data streaming
  • Page Write Buffer: Permits up to 64 bytes to be written in a single write cycle

The 24LC256-I/P is a versatile EEPROM chip that is ideal for advanced and simple memory requirements. Its large memory size and fast data transfer rates make it suitable for dynamic data storage scenarios. The device is commonly used in industrial, automotive, and consumer electronics where a robust and dependable memory storage solution is necessary. Its DIP packaging also allows for easy insertion into prototyping boards and circuits, making it a favorite among hobbyists and professionals alike.

Microchip Technology's commitment to quality ensures that the 24LC256-I/P EEPROM not only meets the rigorous standards required by modern electronics but also provides a stable and long-lasting data storage solution. Its wide operating temperature range and high endurance and data retention rates underscore its reliability and durability in challenging environments.

You May Also Be Interested in

Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
Contact for details
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8006 $54.0180
70+ $1.4775 $103.4250
105+ $1.4313 $150.2865
145+ $1.3851 $200.8395
190+ $1.3390 $254.4100
250+ $1.2004 $300.1000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess