EN
  • EN
  • DE

24LC32AF-I/SN

Part No 24LC32AF-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 8SOIC  /  EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC32A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 965312-24LC32AF-I/SN
Ultra Librarian 3D Model Ultra Librarian 24LC32AF-I/SN CAD Model

Description

Microchip Technology's 24LC32AF-I/SN EEPROM

The 24LC32AF-I/SN is a high-performance, 32-Kilobit (Kb) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. Designed with a focus on reliability and efficiency, this integrated circuit is an ideal choice for advanced data storage solutions where a small footprint and low power consumption are required.

Featuring a flexible I²C serial interface, the 24LC32AF-I/SN allows for easy integration into a wide variety of microcontroller-based systems. This interface supports a data transfer rate of up to 400 kHz, enabling rapid read and write operations that are essential for performance-critical applications. The device's memory is organized as 4096 x 8 bits, which allows for a substantial amount of data to be stored within a compact IC package.

One of the key advantages of the 24LC32AF-I/SN is its wide operating voltage range of 2.5V to 5.5V. This versatility ensures compatibility with both 3.3V and 5V systems, making it suitable for various applications ranging from industrial control systems to consumer electronics. Moreover, the device boasts a low-power standby mode, further conserving energy in battery-operated devices when not actively accessed.

The EEPROM comes in a space-saving 8-pin SOIC (SN) package, which is highly favored in designs where board space is at a premium. Additionally, the 24LC32AF-I/SN is characterized for operation across the industrial temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.

With built-in write protection features, such as hardware write-protect pins and software write protection, the integrity of your data is safeguarded against inadvertent changes. This is crucial for applications where data accuracy and stability are paramount.

In summary, the Microchip 24LC32AF-I/SN EEPROM presents a reliable and flexible solution for designers looking to incorporate non-volatile memory into their systems. Whether it's for parameter storage, device configuration, or small data logging tasks, this EEPROM offers the quality and performance expected from a leader in microcontroller and analog semiconductors.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess