EN
  • EN
  • DE

24LCS22A-I/SN

Part No 24LCS22A-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761944-24LCS22A-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 24LCS22A
Introduction Date October 22, 2001
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24LCS22A-I/SN CAD Model

Description

Microchip Technology 24LCS22A-I/SN EEPROM

The Microchip Technology 24LCS22A-I/SN is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for applications requiring data retention and flexible data management. This highly reliable non-volatile memory chip is designed for a wide range of uses, from industrial controls to personal electronics, ensuring data integrity even after power-off events.

Key Features

  • Memory Size: The 24LCS22A-I/SN provides 2 Kbits of memory space, organized as 256 x 8 bits, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: This device communicates via a two-wire serial I2C bus interface, facilitating easy integration into a wide array of systems with minimal pin count and ensuring compatibility with a multitude of microcontrollers and processors.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: The EEPROM supports a data transfer rate of up to 400 kHz, allowing for quick read and write operations, which is critical for performance-driven applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24LCS22A-I/SN ensures reliable operation even in harsh environmental conditions.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications while still being manageable for handling and soldering.
  • Write-Protect Feature: It includes a hardware write-protect pin that, when connected to VCC, prevents accidental overwrites and preserves the integrity of the data stored within the device.

Applications

The versatility of the 24LCS22A-I/SN makes it suitable for a variety of applications, including but not limited to:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • Portable devices

With its robust feature set, the Microchip Technology 24LCS22A-I/SN EEPROM presents a reliable and flexible data storage option for designers and engineers looking for a compact, high-performance memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0430 $62.5800
135+ $0.8559 $115.5465
210+ $0.8293 $174.1530
290+ $0.8016 $232.4640
375+ $0.7750 $290.6250
500+ $0.6953 $347.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess