EN
  • EN
  • DE

MK10DN512VMC10R

Part No MK10DN512VMC10R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 90
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 42x16b, D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 121-MAPBGA (8x8)
Win Source Part Number 1077448-MK10DN512VMC10R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK10DN512VMC10R CAD Model

Description

Product Overview: MK10DN512VMC10R

The MK10DN512VMC10R is a high-performance microcontroller from NXP's Kinetis K series, designed for a wide range of applications. This microcontroller is based on ARM® Cortex®-M4 core, featuring a Floating Point Unit (FPU) that operates at frequencies up to 100 MHz. With its rich set of features and capabilities, the MK10DN512VMC10R is an ideal choice for applications requiring sophisticated real-time control, connectivity, and power efficiency.

Key Features

  • Core: ARM® Cortex®-M4 with FPU, operating at up to 100 MHz.
  • Memory: 512 KB flash memory and 128 KB RAM, enabling robust applications and efficient data handling.
  • Communication Interfaces: Includes multiple communication options such as UART, SPI, I2C, CAN, and USB 2.0 Full-Speed/OTG, providing excellent connectivity solutions.
  • Analog Modules: Features analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, supporting a wide range of analog peripherals and sensors.
  • Timers: Multiple flexible timers, PWM modules, and real-time clock for precise timing operations.
  • Operating Voltage: 1.71 to 3.6 V, ensuring energy efficiency for battery-powered and portable applications.
  • Package: MAPBGA-121 package, designed for space-constrained applications.
  • Temperature Range: -40°C to +105°C operating temperature range, suitable for harsh environments.

Applications

The MK10DN512VMC10R is versatile enough to meet the demands of a broad spectrum of applications. It is particularly well-suited for industrial control, medical devices, smart metering, and IoT devices, where performance, connectivity, and power efficiency are critical. Its robust feature set also makes it an excellent choice for automotive systems, consumer electronics, and portable devices.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MK10DN512VMC10R is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance under various conditions.

With its blend of performance, connectivity, and power efficiency, the MK10DN512VMC10R from NXP stands out as a microcontroller capable of driving innovation across multiple industries and applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess