EN
  • EN
  • DE
  • IT

24LCS52T/ST

Part No 24LCS52T/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 038472-24LCS52T/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LCS52T/ST CAD Model

Description

The 24LCS52T/ST from Microchip Technology is a serial EEPROM device that offers a unique combination of flexibility, reliability, and efficiency, making it an ideal choice for a wide range of data storage applications. This particular model is designed to provide an efficient non-volatile memory solution with a storage capacity of 2 Kbits.

Key Features:

  • Memory Size: The device features 2 Kbits of EEPROM memory, which is organized as 256 x 8 bits, providing ample space for configuration data, device parameters, or small application data storage.
  • Interface: It utilizes a standard I2C serial interface for communication, allowing for easy integration into existing systems with minimal additional components.
  • Low Power Consumption: Designed for power-sensitive applications, the 24LCS52T/ST is optimized for low power consumption, which extends the life of battery-powered devices.
  • Write Protect: A hardware write protect feature ensures that your data remains safe from inadvertent changes, providing a level of data integrity that is essential for critical applications.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for various operating environments and compatible with most microcontrollers.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, from -40°C to +85°C, suitable for harsh environments and industrial applications.
  • Packaging: The 24LCS52T/ST comes in a surface-mount ST package, which is ideal for space-constrained applications and modern PCB designs.

Applications:

The 24LCS52T/ST is suited for a variety of applications including, but not limited to:

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Systems
  • Smart Cards

With its robust feature set and Microchip's reputation for quality, the 24LCS52T/ST is a reliable choice for designers looking to add non-volatile memory to their next project.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT SPI 8WLCSP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-WLCSP
Lowest to $2.1207
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0734
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.4691
Rochester Electronics
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2152
Microchip Technology
IC EEPROM 32KBIT I2C SOT23-5 / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $1.0282
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1141

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6598 $65.9800
240+ $0.5407 $129.7680
375+ $0.5239 $196.4625
515+ $0.5071 $261.1565
660+ $0.4902 $323.5320
885+ $0.4398 $389.2230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess