EN
  • EN
  • DE

25AA160D-I/ST

Part No 25AA160D-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 10MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 197437-25AA160D-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA160D-I/ST CAD Model

Description

Product Overview: 25AA160D-I/ST from Microchip Technology

The 25AA160D-I/ST is a 16K SPI™ bus serial EEPROM from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. This device is part of Microchip's extensive EEPROM product line that combines high performance and reliability with low power consumption.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 1.8V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The device comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) form factor.

Performance and Reliability

The 25AA160D-I/ST offers fast data transfer speeds with a maximum clock frequency of 10 MHz. It includes a write protection feature to prevent accidental overwrites and data corruption. The EEPROM provides a long data retention period and supports a high endurance of one million write cycles per word, ensuring data integrity over the product's lifespan.

Applications

Due to its robust feature set, the 25AA160D-I/ST is ideal for a wide range of applications, including:

  • Wireless devices and remote sensors
  • Medical and healthcare systems
  • Industrial controls and automation
  • Smart cards and identification systems
  • Consumer electronics

Manufacturer Support

Microchip Technology provides extensive support for their EEPROM products, including technical documentation, application notes, and software tools to facilitate integration and accelerate development time.

With its combination of performance, reliability, and versatility, the 25AA160D-I/ST is an excellent choice for designers who require a non-volatile memory solution that can operate across a broad range of temperatures and voltages.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess