EN
  • EN
  • DE

25AA640A-I/ST

Part No 25AA640A-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 64K SPI Bus Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1123313-25AA640A-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 25AA640A
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 25AA640A-I/ST CAD Model

Description

Product Overview: 25AA640A-I/ST

The 25AA640A-I/ST is a 64K SPI Bus Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device provides efficient non-volatile data storage and is ideal for applications that require data to be preserved across power cycles.

Key Features

  • Memory Size: 64 Kbits (8 Kbytes) of storage capacity, ensuring ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: The device operates via a Serial Peripheral Interface (SPI) bus, which is well-known for its simplicity and speed, making it suitable for a wide range of microcontroller-based applications.
  • Operating Voltage: It supports a voltage range of 1.8V to 5.5V, providing compatibility with both low-voltage and standard logic level systems.
  • Speed: Fast data transfer rates are achievable with clock frequencies up to 10 MHz, allowing for quick read and write operations.
  • Temperature Range: The device is operational over the industrial temperature range (-40°C to +85°C), ensuring reliability under varying environmental conditions.
  • Packaging: Available in an 8-lead SOIC package, the 25AA640A-I/ST is compact and suitable for space-constrained applications.
  • Write Protection: Features Software Write-Protect that secures the status register, preventing unintended write operations and data corruption.

Applications

The 25AA640A-I/ST is versatile and can be utilized in a multitude of applications, including:

  • Industrial and automotive systems where long-term data retention is critical.
  • Consumer electronics for configuration settings and user preferences.
  • Medical devices requiring frequent and reliable data logging.
  • Networking equipment, for MAC addresses and configuration data storage.

Summary

The Microchip Technology 25AA640A-I/ST EEPROM provides a reliable and flexible solution for non-volatile data storage. With its SPI interface, broad voltage range, and robust temperature performance, it is an excellent choice for a wide array of applications that require data integrity and device dependability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3488 $53.9520
95+ $1.1068 $105.1460
140+ $1.0722 $150.1080
195+ $1.0376 $202.3320
250+ $1.0030 $250.7500
335+ $0.8992 $301.2320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,125 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess