EN
  • EN
  • DE

25LC040AT-I/OT

Part No 25LC040AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description 4K SPI Bus Serial EEPROM | IC EEPROM 4K SPI 10MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number 25LC040A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736172-25LC040AT-I/OT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC040AT-I/OT CAD Model

Description

Product Overview: 25LC040AT-I/OT from Microchip Technology

The 25LC040AT-I/OT is a 4 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This high-quality memory chip is designed to deliver a reliable storage solution for a wide range of applications that require data to be preserved during power-off scenarios. The 25LC040AT-I/OT is part of Microchip's extensive EEPROM product line, which is known for its robust performance and durability.

Constructed with a standard serial interface, the 25LC040AT-I/OT allows for simple integration into various microcontroller-based systems. It operates over a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications. The device supports the SPI (Serial Peripheral Interface) protocol, ensuring high-speed data transfer rates that are essential for modern electronic systems.

The 25LC040AT-I/OT comes in an OT (SOT-23) package, which is recognized for its compact footprint. This small form factor makes it an ideal choice for space-constrained applications, including portable devices, wearables, and medical electronics. The device's industrial temperature range of -40°C to +85°C allows it to operate reliably in harsh environmental conditions, further expanding its suitability for a variety of industrial applications.

Key features of the 25LC040AT-I/OT include:

  • 4 Kbit (512 x 8) memory size
  • Low-power operation with a wide voltage range
  • High-speed SPI interface
  • Self-timed erase and write cycles with auto-erase
  • Write protection features to prevent accidental overwrites
  • More than 1 million erase/write cycles endurance
  • Data retention of over 200 years
  • Lead-free and RoHS-compliant package

This EEPROM device is designed to meet the needs of a diverse set of applications, including configuration storage, device calibration data, small firmware updates, and any system that requires a few kilobits of non-volatile memory. With its reliability and ease of use, the 25LC040AT-I/OT from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a small, yet robust, memory component into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7744 $50.3360
160+ $0.6355 $101.6800
245+ $0.6156 $150.8220
340+ $0.5957 $202.5380
435+ $0.5759 $250.5165
585+ $0.5163 $302.0355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess