EN
  • EN
  • DE

25LC160CT-I/SN

Part No 25LC160CT-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC160
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC160CT-I/SN-ND,25LC160CT-I/SNTR,25LC160CT-I/SNCT,25LC160CT-I/SNDKR
Standard Package 3,300
Win Source Part Number 1318495-25LC160CT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25LC160CT-I/SN CAD Model

Description

Product Overview: 25LC160CT-I/SN from Microchip Technology

The 25LC160CT-I/SN is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This EEPROM device offers a storage capacity of 16 Kbits and utilizes the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, making it a popular choice for a wide range of applications.

Key Features

  • Memory Size: The device provides 16 Kbits of memory, which is organized as 2,048 x 8 bits, suitable for storing configuration settings, calibration data, or small application logs.
  • Interface: It features a user-friendly SPI interface that enables high-speed data transfer and simple connectivity with a wide array of microcontrollers and processors.
  • Operating Voltage: The 25LC160CT-I/SN operates at a voltage range of 2.5V to 5.5V, making it versatile for use in various systems with different power requirements.
  • Temperature Range: This device is designed to perform reliably in industrial temperature ranges from -40°C to +85°C, ensuring stability and functionality in harsh environments.
  • Packaging: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs (Printed Circuit Boards).

Applications

The 25LC160CT-I/SN is ideally suited for a variety of applications that require data storage that can be electrically erased and reprogrammed. Common uses include:

  • Data storage in industrial automation systems
  • Configuration settings in consumer electronics
  • Device calibration information in automotive systems
  • Parameter storage for medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The 25LC160CT-I/SN EEPROM is no exception and is backed by Microchip's strong technical support and robust data retention and endurance specifications. With decades of industry experience, Microchip provides resources and customer service to ensure the successful integration of their products into your designs.

Whether you are developing a new project or upgrading an existing one, the 25LC160CT-I/SN from Microchip Technology offers the performance, durability, and ease of use that engineers and designers need to create reliable and efficient electronic systems.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,364 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess