EN
  • EN
  • DE

25LC256T-E/MF

Part No 25LC256T-E/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kbit SPI 10 MHz 8-DFN-S (6x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Base Product Number 25LC256
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1351686-25LC256T-E/MF
Ultra Librarian 3D Model Ultra Librarian 25LC256T-E/MF CAD Model

Description

Microchip Technology 25LC256T-E/MF Serial EEPROM

The 25LC256T-E/MF is a high-performance 256Kb SPI Serial EEPROM from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a versatile storage solution for a wide range of applications, including industrial, automotive, and consumer electronics where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Size: The 25LC256T-E/MF offers a substantial 256 Kbits (32,768 x 8) of memory space, making it suitable for storing configuration parameters, device descriptors, or small application data.
  • Interface: It utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: The device supports clock frequencies up to 10 MHz, allowing for fast data transfer rates that are crucial for applications requiring quick access to stored data.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, providing flexibility for use in systems with varying power supply levels.
  • Temperature Range: The EEPROM is designed to perform over an extended temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Endurance: It has a high endurance of 1 million erase/write cycles, ensuring data integrity and longevity of the memory content over time.
  • Data Retention: With a data retention period of over 100 years, the 25LC256T-E/MF guarantees the preservation of data well beyond the lifespan of most electronic systems.

Package and Durability

The EEPROM is offered in a compact 8-lead SOIC package (25LC256T-E/MF), which is both space-efficient and suitable for automated assembly processes. The robust design of the device ensures that it is resistant to the normal wear and tear associated with frequent data changes, making it a reliable choice for critical applications.

Applications

With its robust feature set, the 25LC256T-E/MF is ideal for use in applications such as:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

Overall, the Microchip Technology 25LC256T-E/MF Serial EEPROM represents a versatile and dependable solution for systems requiring non-volatile storage with the ability to endure demanding conditions and maintain data integrity over an extended period.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess