EN
  • EN
  • DE

25LC256T-I/SM

Part No 25LC256T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 10MHZ 8SOIJ / EEPROM Serial-SPI 256K-bit 32K x 8 3.3V/5V 8-Pin SOIJ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 005579-25LC256T-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25LC256
Introduction Date June 22, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25LC256T-I/SM CAD Model

Description

Microchip Technology 25LC256T-I/SM Serial EEPROM

The 25LC256T-I/SM is a 256 Kb (32 K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer, Microchip Technology. It is designed to add flexible, non-volatile data storage to your electronic designs and is particularly suitable for applications that require data to be preserved across power cycles, such as configuration settings, calibration data, or user preferences.

This EEPROM operates over a broad voltage range (2.5V to 5.5V), making it versatile for use in various systems. Its serial interface follows the industry-standard SPI protocol, which enables high-speed data transfer while using a minimal number of I/O pins, a crucial factor in space-constrained applications. The device is encapsulated in an 8-lead SOIJ (Small Outline J-Lead) package, denoted by the 'SM' suffix in its part number, which makes it suitable for surface-mount technology (SMT) assembly processes.

Key features of the 25LC256T-I/SM include:

  • High-density storage: With a capacity of 256 kilobits, it offers ample space for your application's data storage needs.
  • Wide operating voltage range: The device can operate between 2.5V and 5.5V, accommodating various logic levels and system power supplies.
  • High-speed SPI bus: The Serial Peripheral Interface (SPI) allows for fast data transfer rates, which is essential for performance-critical applications.
  • Low-power consumption: This EEPROM is designed for low-power operation, which helps to extend battery life in portable devices.
  • Industrial temperature range: The 'T' in the part number indicates that the device is rated for industrial temperature ranges (-40°C to +85°C), ensuring reliability under harsh conditions.
  • Write protection: It includes hardware and software protection mechanisms to prevent accidental data overwrites or erasure.
  • Long-term data retention: Data is guaranteed to be retained for a minimum of 200 years, providing a reliable solution for archival storage.

The 25LC256T-I/SM EEPROM is an ideal choice for a wide array of applications, including but not limited to industrial and automotive control systems, medical devices, smart cards, and consumer electronics. Its robust feature set ensures that it can meet the demands of your sophisticated electronic projects.

For more detailed specifications and application notes, visit the Microchip Technology website or consult the device's datasheet.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7228 $52.1192
33+ $3.0546 $100.8018
51+ $2.9592 $150.9192
70+ $2.8637 $200.4590
91+ $2.7683 $251.9153
121+ $2.4819 $300.3099
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess