EN
  • EN
  • DE
  • IT

25LC640A-I/MS

Part No 25LC640A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT SPI 10MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 25LC640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906088-25LC640A-I/MS
Ultra Librarian 3D Model Ultra Librarian 25LC640A-I/MS CAD Model

Description

Microchip Technology's 25LC640A-I/MS: A High-Performance Serial EEPROM

Microchip Technology's 25LC640A-I/MS is a 64 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that is designed to provide a flexible, non-volatile storage solution for a wide range of applications. This EEPROM operates on a serial interface and is known for its reliability and ease of use, making it an ideal choice for data storage requirements that need small, reprogrammable, non-volatile memory.

The 25LC640A-I/MS operates in the standard SPI (Serial Peripheral Interface) modes (0,0 and 1,1), which ensures compatibility with a broad spectrum of microcontrollers and digital systems. It boasts a wide voltage range of 2.5V to 5.5V, allowing it to be used in both 3.3V and 5V environments, providing designers with flexibility in various system designs.

This device is housed in an 8-lead MSOP (Mini Small Outline Package), which is a space-saving package that is suitable for applications where board space is at a premium. The EEPROM has a sector write protection feature, which allows the user to enable or disable the write operation of specific blocks, thereby protecting the stored data from inadvertent changes.

One of the key features of the 25LC640A-I/MS is its high endurance, with the EEPROM capable of 1 million erase/write cycles and a data retention period of over 200 years. This level of reliability ensures that data integrity is maintained over an extended period, making it an excellent choice for critical data storage applications.

The device supports a maximum clock frequency of 10 MHz, enabling fast data transfer rates that are essential for high-performance systems. Additionally, the 25LC640A-I/MS comes with built-in error detection and correction algorithms, which further enhance its reliability by ensuring that the data read from the EEPROM is accurate.

In summary, Microchip Technology's 25LC640A-I/MS is a robust and flexible serial EEPROM that offers a high level of performance, protection, and reliability for applications requiring non-volatile memory storage. Its compatibility with various voltage levels and SPI modes, along with its compact form factor, makes it a versatile choice for designers looking to optimize their system's memory solutions.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $12.4765
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4331 $50.1585
90+ $1.1759 $105.8310
135+ $1.1392 $153.7920
185+ $1.1024 $203.9440
235+ $1.0657 $250.4395
315+ $0.9554 $300.9510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess