EN
  • EN
  • DE
  • IT

2N2222AP

Part No 2N2222AP
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 959699-2N2222AP
Ultra Librarian 3D Model Ultra Librarian 2N2222AP CAD Model

Description

Product Overview: 2N2222AP NPN Transistor by Microchip Technology

The 2N2222AP from Microchip Technology is a versatile NPN bipolar junction transistor (BJT) renowned for its high-speed switching capabilities and reliability. This industry-standard component is ideal for a wide range of applications, from amplification to switching circuits in both commercial and military environments.

Key Features:

  • Voltage Ratings: The 2N2222AP is designed to handle a collector-emitter voltage (Vce) of up to 30V, and a collector-base voltage (Vcb) of up to 60V, making it suitable for medium voltage applications.
  • Current Handling: This transistor can manage a continuous collector current (Ic) of up to 800mA, allowing it to drive moderate loads in a circuit.
  • Power Dissipation: With a power dissipation rating of 500mW, the 2N2222AP can safely dissipate heat generated during operation without compromising its performance.
  • Gain Performance: It boasts a high current gain (hFE), typically around 100, providing a good amplification factor for various electronic signals.
  • Robust Packaging: The device is available in a TO-18 metal can package, which not only protects the internal semiconductor but also offers excellent thermal properties for better heat dissipation.

Typical Applications:

The 2N2222AP is a highly adaptable component that can be used in numerous circuit designs. Some of its common applications include:

  • Switching and linear amplification in audio devices.
  • Driver circuits for relays, solenoids, and other inductive loads.
  • Signal processing in communication devices.
  • General purpose switching in consumer electronics.
  • Voltage regulation circuits.

Quality and Reliability:

Microchip Technology's commitment to quality ensures that the 2N2222AP meets stringent standards for performance and reliability. Whether for hobbyist projects or critical military applications, this transistor is a go-to choice for designers seeking a dependable and efficient solution.

You May Also Be Interested in

STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess