Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Power - Max 680mW
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 10mA, 1V
Current - Collector (Ic) (Max) 200mA
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 854964-2N2369
Ultra Librarian 3D Model Ultra Librarian 2N2369 CAD Model

Description

Product Overview: 2N2369 Bipolar Transistor

The 2N2369 is a classic bipolar junction transistor (BJT) from Microchip Technology. Renowned for its high-speed switching capabilities, this small-signal NPN transistor is a staple in various electronic circuits. The 2N2369 is designed for general-purpose switching and amplifier applications, making it a versatile component for a wide array of electronic designs.

Key Features

  • Voltage Ratings: The 2N2369 is capable of withstanding a collector-emitter voltage (V<sub>CEO) of up to 40V, and a collector-base voltage (V<sub>CBO) of 60V, ensuring stable performance in circuits with moderate voltage levels.
  • Current Handling: This transistor can handle continuous collector currents up to 200 mA, making it suitable for driving small loads or for use in signal processing applications.
  • High-Speed Switching: With a transition frequency (f<sub>T) typically at 250 MHz, the 2N2369 is optimized for high-speed switching, which is essential for applications requiring rapid state changes.
  • TO-18 Metal Can Package: The transistor is encapsulated in a TO-18 metal can package, which offers not only a compact design but also robustness and effective thermal performance for better reliability.

Applications

The 2N2369 transistor is commonly used in:

  • General-purpose amplification circuits
  • Digital logic circuits
  • Signal processing
  • Switching applications
  • Timing circuits and oscillators

Quality and Reliability

Microchip Technology is committed to delivering high-quality components. The 2N2369 transistor is manufactured to stringent quality standards, ensuring reliable performance for industrial, commercial, and hobbyist applications alike. Whether you're designing a new circuit or replacing a component in an existing one, the 2N2369 offers the performance and reliability you can trust.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA BC51PA - SMALL SIGNAL B / Bipolar (BJT) Transistor PNP 45 V 1 A 145MHz 420 mW Surface Mount 3-HUSON (2x2)
Lowest to $0.1205
ECAD model for BC51PA,115
Infineon Technologies
BFP 840FESD H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTORS datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFP 840FESD H6327
ON Semiconductor
TRANS NPN DARL 45V 4A TO126 / Bipolar (BJT) Transistor NPN - Darlington 45 V 4 A 40 W Through Hole TO-126
Need more? Email Us
ECAD model for BD675AG
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BC847DS,115
Infineon Technologies
BFR 193W H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFR 193W H6327
Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
ECAD model for RN2965(TE85L,F)
Maxim Integrated
3.6V, 1W RF Power Transistors for 900MHz Applications | RF TRANS NPN 15V 1GHZ 8SOIC
Lowest to $6.0148
ECAD model for MAX2602ESA
Toshiba Semiconductor and Storage
Transistor GP BJT PNP 80V 12A 3-Pin TO-220SIS Tube
Lowest to $4.6160
ECAD model for TTA1452B,S4X(S
Rohm Semiconductor
DTD143EKFRA IS A TRANSISTOR WITH / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SMT3
Lowest to $0.2266
ECAD model for DTD143EKFRAT146

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3628 $66.8140
11+ $10.9644 $120.6084
16+ $10.6217 $169.9472
22+ $10.2791 $226.1402
29+ $9.9365 $288.1585
38+ $8.9086 $338.5268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention