EN
  • EN
  • DE

2N3498L

Part No 2N3498L
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN POWER SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 30mA, 300mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 10V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Base Product Number 2N3498
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 906245-2N3498L
Ultra Librarian 3D Model Ultra Librarian 2N3498L CAD Model

Description

Microchip Technology 2N3498L Product Overview

The 2N3498L is a high-quality NPN bipolar junction transistor (BJT) from the renowned manufacturer Microchip Technology. This semiconductor device is specifically designed for general-purpose amplification and switching applications. It offers a perfect blend of reliability and performance, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-205AD (TO-39) metal can package for robustness and heat dissipation
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 80V
  • Collector Current (Ic): Maximum continuous collector current of 1A, suitable for moderate power applications
  • Power Dissipation: Rated at 800mW, ensuring reliable operation under typical conditions
  • DC Current Gain (hFE): High hFE value, providing efficient current amplification
  • Polarity: NPN, making it ideal for positive ground configurations
  • Operating Temperature Range: -65°C to +200°C, offering stable performance across a wide temperature spectrum

Applications

The 2N3498L transistor can be used in a variety of electronic applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching regulators
  • Power supply circuits
  • Motor control systems
  • Other general-purpose applications requiring robust switching and amplification

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 2N3498L is no exception. Each transistor is manufactured under strict quality control standards to ensure high reliability and performance. The metal can package not only provides physical protection but also enhances thermal performance, allowing the device to operate effectively under various environmental conditions.

Whether you're designing a new system or troubleshooting an existing one, the 2N3498L from Microchip Technology is a versatile component that provides reliable and efficient performance.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.2425 $72.7275
6+ $19.8913 $119.3478
9+ $19.2697 $173.4273
13+ $18.6481 $242.4253
17+ $18.0265 $306.4505
22+ $16.1617 $355.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess