EN
  • EN
  • DE

2N3726

Part No 2N3726
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description DUAL SMALL-SIGNAL BJT / Bipolar (BJT) Transistor Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N372
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 10101-2N3726
Ultra Librarian 3D Model Ultra Librarian 2N3726 CAD Model

Description

The Microchip Technology 2N3726 is a highly reliable bipolar junction transistor (BJT) designed for general-purpose amplification and switching applications. This versatile component is a fundamental building block in electronic circuits, renowned for its robust performance and dependability.

Key Features:

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Collector-Emitter Voltage (VCEO): Capable of withstanding voltages up to 60V, making it suitable for a range of electronic applications.
  • Collector Base Voltage (VCBO): With a maximum rating of 80V, this transistor can handle high voltage requirements with ease.
  • Emitter Base Voltage (VEBO): Rated at 7V, ensuring stable operation under various conditions.
  • Collector Current (IC): Can handle continuous collector currents up to 500mA, making it ideal for driving moderate loads.
  • Power Dissipation: Offers a power dissipation of 1.8W, allowing it to manage a fair amount of power without overheating.
  • DC Current Gain (hFE): Features a high DC current gain, providing efficient signal amplification.
  • Operating Temperature: Designed to operate within a temperature range of -55°C to +150°C, ensuring reliability across a wide range of environmental conditions.
  • Package / Case: Available in a TO-92 package, which is widely used and suitable for through-hole mounting.

The 2N3726 is a testament to Microchip Technology's commitment to quality and performance. It is an excellent choice for designers and hobbyists alike who require a reliable transistor for their electronic projects. Whether you're building audio amplifiers, switching power supplies, or simply experimenting with electronic circuits, the 2N3726 offers the performance and durability needed to ensure your projects succeed.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology official website or contact their support team for technical guidance.

You May Also Be Interested in

Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess