The FM31L274-GTR is a 4 Mbit low-voltage F-RAM (Ferroelectric Random Access Memory) device manufactured by Ramtron (now Cypress Semiconductor/Infineon). It offers a unique combination of RAM-like speed, non-volatility, and high endurance, making it a superior alternative to traditional EEPROM and battery-backed SRAM. The device communicates via a high-speed Serial Peripheral Interface (SPI) and is designed for applications requiring frequent and rapid data logging.
Applications
- Advanced Metering Infrastructure (AMI)
- Industrial Automation
- Data Logging
- Medical Devices
- Automotive Applications
Features
- 4 Mbit (512K x 8) Nonvolatile Memory
- High Endurance: 10<sup>14 Read/Write Cycles
- High-Speed SPI Interface: Up to 40 MHz
- Low Voltage Operation: 2.0V – 3.6V
- Low Power Consumption: Active current of 2.5mA, Standby current of 6μA
- Write Protection Features
- RoHS Compliant
Benefits
- Instantaneous non-volatile write operations, eliminating data loss concerns
- Virtually unlimited endurance enhances product lifespan
- Low power requirements extend battery life in portable applications
- High-speed interface ensures quick data transfers
- Simplified system design with SPI interface
Technical Specifications
The FM31L274-GTR operates within a supply voltage range of 2.0V to 3.6V, making it suitable for low-power applications. It employs a standard SPI interface for communication, allowing data transfer rates up to 40 MHz. The device features a typical active current of 2.5mA and a standby current of 6μA. The operating temperature range is -40°C to +85°C, which makes it appropriate for industrial environments. The memory array is organized as 512K x 8 bits. The ‘GTR’ suffix typically indicates a specific package type, such as a TSSOP. The device is ideal for applications where frequent and rapid data logging is critical and data integrity is paramount.