EN
  • EN
  • DE

2N3740

Part No 2N3740
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 4 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 125mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 100mA, 1V
Power - Max 25 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N3740
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541085-2N3740
Ultra Librarian 3D Model Ultra Librarian 2N3740 CAD Model

Description

Microchip Technology's 2N3740 Bipolar Transistor

Microchip Technology's 2N3740 is a high-power PNP bipolar junction transistor (BJT) designed to cater to a wide range of applications that require robust performance. This transistor is a reliable component for designers focused on amplification and switching applications where a PNP transistor is needed.

Key Features of the 2N3740:

  • Voltage Ratings: The 2N3740 comes with a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -7V. These ratings ensure that the transistor can handle significant voltage levels without breakdown.
  • Current Handling: With a continuous collector current (IC) of up to -4A, the 2N3740 can drive moderate to high current loads, making it suitable for power regulation circuits.
  • Power Dissipation: The device can dissipate up to 25W of power, which is a testament to its ability to handle high power applications without overheating.
  • Thermal Performance: The transistor has a thermal resistance junction-to-case of 1.78°C/W, ensuring efficient heat dissipation during operation.
  • Gain Characteristics: It offers a DC current gain (hFE) range of 25 to 100, providing sufficient amplification for a variety of electronic circuits.
  • Package: The 2N3740 is packaged in a TO-3 metal can, which is known for its durability and superior heat dissipation capabilities.

Applications:

The versatility of the 2N3740 makes it suitable for a multitude of applications, including:

  • Linear amplifiers and audio amplifiers
  • Power regulators and power supply circuits
  • Motor control circuits
  • Switching applications

Microchip Technology's commitment to quality ensures that the 2N3740 BJT is a reliable choice for professionals seeking a high-performance PNP transistor. Whether for industrial, commercial, or consumer electronics, the 2N3740 is designed to deliver consistent, long-term performance for your electronic designs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess