EN
  • EN
  • DE

2N3764

Part No 2N3764
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 900mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 1.5A, 5V
Power - Max 1 W
Temperature Range - Operating -55°C ~ 200°C
Mounting Type Through Hole
Package / Case TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46
Base Product Number 2N3764
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541091-2N3764
Ultra Librarian 3D Model Ultra Librarian 2N3764 CAD Model

Description

Microchip Technology's 2N3764 Bipolar Transistor

The 2N3764 is a versatile NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This transistor is well-suited for a wide range of applications, from amplification to switching, in various electronic circuits.

Key Features of the 2N3764:

  • Voltage Ratings: The 2N3764 has a collector-emitter voltage (VCEO) rating of 60V, which makes it suitable for medium voltage applications.
  • Current Handling: It can handle a continuous collector current (IC) of up to 1A, allowing it to drive moderate loads.
  • Power Dissipation: With a power dissipation of 800mW, the 2N3764 can sustain moderate power levels, making it reliable for continuous operation in your circuit designs.
  • Gain Bandwidth Product: It offers a transition frequency (fT) of 150MHz, which indicates good performance in high-frequency applications.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N3764 ensures robustness and good heat dissipation, which is crucial for maintaining stability and extending the lifespan of the device.

Applications:

The 2N3764 is an excellent choice for a variety of electronic applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Power regulation circuits
  • Switching networks
  • Driver stages in high-fidelity sound systems

Reliability and Performance:

Microchip Technology's commitment to quality ensures that the 2N3764 transistor meets stringent standards for reliability and performance. Its robust construction and proven design make it a preferred choice for engineers and hobbyists alike. Whether you're working on a DIY project or a commercial product, the 2N3764 offers the functionality and durability you need to create efficient and reliable electronic designs.

For detailed specifications, application notes, and additional resources, visit Microchip Technology's official website or consult the 2N3764 datasheet. Ensure your design meets the required standards by incorporating this reliable transistor into your next project.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess