EN
  • EN
  • DE

2N3766

Part No 2N3766
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 500UA TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500 µA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 100mA, 1A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 5V
Power - Max 25 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541092-2N3766
Ultra Librarian 3D Model Ultra Librarian 2N3766 CAD Model

Description

Microchip Technology's 2N3766 Product Overview

The 2N3766 is a high-quality bipolar junction transistor (BJT) from Microchip Technology, a global leader in microcontroller and analog semiconductors. This NPN transistor is designed for general-purpose amplification and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • High Current Gain Bandwidth Product: Ensures efficient performance in amplification applications.
  • Collector-Emitter Voltage (VCEO): Capable of withstanding moderate voltage levels in operation.
  • Collector Current (IC): Suitable for handling a substantial amount of current.
  • Power Dissipation: Adequate thermal performance for a range of applications.
  • Operating Temperature Range: Designed to perform reliably in varied environmental conditions.

Applications

The 2N3766 transistor is ideal for a myriad of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Power regulators
  • Driver stages in hi-fi amplifiers and television circuits

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the 2N3766 is no exception. Each transistor is manufactured to the highest standards to ensure consistent performance and longevity. Whether for commercial, industrial, or military use, the 2N3766 is designed to meet the rigorous demands of any application.

Technical Support and Resources

Customers can access comprehensive technical support for the 2N3766, including datasheets, reference designs, and application notes. Microchip's dedicated support team is also available to assist with product selection, design integration, and troubleshooting to streamline development and help bring products to market faster.

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess