EN
  • EN
  • DE

2N3767

Part No 2N3767
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 500UA TO66
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500 µA
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 100mA, 1A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 5V
Power - Max 25 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541093-2N3767
Ultra Librarian 3D Model Ultra Librarian 2N3767 CAD Model

Description

Product Overview: 2N3767 by Microchip Technology

The 2N3767 is a versatile and high-performance NPN bipolar junction transistor (BJT) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is designed for applications requiring medium power amplification and switching.

Key Features

  • Voltage and Current Ratings: The 2N3767 can handle moderate voltage and current levels, making it suitable for a variety of electronic circuits.
  • High Gain Bandwidth Product: With its high transition frequency, the 2N3767 is capable of operating at higher frequencies, which is ideal for amplification in RF applications.
  • Robustness: The device is encapsulated in a durable package that ensures a long operational life and reliability under different environmental conditions.
  • Thermal Performance: Its thermal characteristics allow for stable performance over a wide temperature range, making it suitable for demanding applications.

Applications

The 2N3767 transistor is commonly used in:

  • Audio amplifiers and hi-fi systems
  • Signal processing circuits
  • Power regulation modules
  • Driver stages in high-fidelity amplifiers
  • Switching applications in embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 2N3767 is no exception. Each transistor is manufactured to the highest standards to ensure consistent performance and reliability. The 2N3767 is also supported by Microchip's global customer service and technical support network, ensuring that assistance is readily available when needed.

Ordering Information

The 2N3767 transistor is available for order through Microchip Technology's official distributors and online store. For detailed product specifications, pricing, and availability, please refer to the Microchip Technology website or contact their sales team directly.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess