EN
  • EN
  • DE

2N3879

Part No 2N3879
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 7 A
Voltage - Collector Emitter Breakdown (Max) 75 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 400mA, 4A
Current - Collector Cutoff (Max) 4mA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 5V
Power - Max 35 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N3879
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541117-2N3879
Ultra Librarian 3D Model Ultra Librarian 2N3879 CAD Model

Description

The 2N3879 is a high-performance silicon NPN power transistor manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed to cater to a wide array of power amplification and switching applications, this device is a versatile component for modern electronics.

With its robust construction, the 2N3879 offers excellent thermal and electrical stability, making it suitable for demanding environments. Its high current gain and low saturation voltage ensure efficient operation in circuits, while the fast switching speeds make it an ideal choice for high-frequency applications.

Key Features:

  • High Current Capacity: The 2N3879 is capable of handling significant current loads, which is essential for power amplification tasks.
  • Low Saturation Voltage: This feature allows for efficient operation with minimal power loss, making the 2N3879 an energy-efficient option for designers.
  • Fast Switching Speeds: The rapid transition between on and off states enables the 2N3879 to perform well in high-frequency applications, such as switching regulators and converters.
  • TO-3 Package: The transistor is housed in a metal TO-3 package, which provides excellent heat dissipation and mechanical protection, ensuring long-term reliability.

Applications:

  • Linear and Switching Power Supplies
  • Motor Controls
  • Power Amplifiers
  • Regulators and Converters
  • High-Frequency Oscillators

The 2N3879 transistor from Microchip Technology stands out for its reliability, efficiency, and versatility. Its ability to perform under high power and frequency conditions makes it a go-to component for engineers and designers across various industries. Whether you're working on consumer electronics, industrial systems, or specialized equipment, the 2N3879 offers the performance and durability needed for your power control and amplification requirements.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4632 $62.9264
4+ $25.8160 $103.2640
6+ $25.0092 $150.0552
9+ $24.2025 $217.8225
11+ $23.3957 $257.3527
15+ $20.9755 $314.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess