EN
  • EN
  • DE

2N5330

Part No 2N5330
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 90 V
Vce Saturation (Max) @ Ib, Ic 1.8V @ 2mA, 10mA
Power - Max 140 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Stud Mount
Package / Case TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package TO-61
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541266-2N5330
Ultra Librarian 3D Model Ultra Librarian 2N5330 CAD Model

Description

The 2N5330 is a PNP bipolar junction transistor (BJT) from Microchip Technology. It is a high-power transistor that is capable of handling up to 20 amps of continuous current and 140 watts of power dissipation. The 2N5330 is also a high-voltage transistor, with a maximum collector-emitter voltage rating of 90 volts.

The 2N5330 is a versatile transistor that can be used in a variety of applications, including:

Power switching: The 2N5330 can be used to switch high currents and voltages, making it ideal for use in power supplies, motor controllers, and other high-power applications. Audio amplification: The 2N5330 can also be used to amplify audio signals. It is a popular choice for use in audio amplifiers and other audio equipment. Voltage regulation: The 2N5330 can be used to regulate voltage, making it ideal for use in voltage regulators and other power supply applications. The 2N5330 is a rugged transistor that is designed to withstand harsh environmental conditions. It is housed in a TO-61 stud-mount package, which provides excellent heat dissipation and makes it easy to mount the transistor to a heatsink.

Here are some of the key features and benefits of the 2N5330:

High power handling capability (20 amps continuous current, 140 watts power dissipation) High voltage rating (90 volts collector-emitter voltage) Versatile transistor that can be used in a variety of applications Rugged design that can withstand harsh environmental conditions Here are some examples of how the 2N5330 can be used in real-world applications:

Power supply: The 2N5330 can be used to switch the high currents and voltages required by a power supply. For example, the 2N5330 could be used to switch the output of a transformer to provide a regulated DC voltage to a load. Motor controller: The 2N5330 can be used to control the speed and direction of a DC motor. For example, the 2N5330 could be used to control the speed of a fan motor in a computer power supply. Audio amplifier: The 2N5330 can be used to amplify audio signals. For example, the 2N5330 could be used to amplify the audio output of a portable music player or smartphone. Voltage regulator: The 2N5330 can be used to regulate voltage. For example, the 2N5330 could be used to provide a regulated 12 volts DC supply to a car audio system. The 2N5330 is a versatile and powerful transistor that can be used in a variety of applications. It is a good choice for engineers and hobbyists who need a high-power transistor that can withstand harsh environmental conditions.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess