EN
  • EN
  • DE

2N4959

Part No 2N4959
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 541217-2N4959
Ultra Librarian 3D Model Ultra Librarian 2N4959 CAD Model

Description

Product Overview: 2N4959 - Microchip Technology

The 2N4959 is a high-quality NPN Silicon Transistor designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This transistor is a testament to Microchip's commitment to providing robust and reliable components for a wide range of electronic applications.

Key Features

  • Type: NPN Silicon Transistor
  • Material: Silicon
  • Configuration: Single
  • Maximum Collector-Emitter Voltage (Vce): High voltage capability for effective power management
  • Maximum Collector-Base Voltage (Vcb): Designed to withstand voltage spikes and surges
  • Maximum Emitter-Base Voltage (Veb): Ensures reliable operation under diverse conditions
  • Maximum Collector Current (Ic): Suitable for high current applications
  • Power Dissipation: Capable of dissipating heat effectively for stable performance
  • DC Current Gain (hFE): High gain for amplification purposes
  • Operating Temperature Range: Designed to operate optimally within a broad range of temperatures

Applications

The 2N4959 transistor from Microchip Technology is versatile and can be used in various applications, including but not limited to:

  • Switching circuits
  • Amplification circuits
  • Power regulators
  • Signal processing
  • Audio applications
  • Industrial control systems

Quality and Reliability

Microchip Technology ensures that the 2N4959 transistor adheres to stringent quality control standards. The device is constructed with high-quality materials to provide reliable performance and a long operational lifespan. It is designed to meet the needs of both commercial and industrial-grade applications, where consistent performance and durability are critical.

Support and Resources

Customers can access comprehensive technical support and resources for the 2N4959 transistor. Microchip Technology provides detailed datasheets, application notes, and design guides to assist with the integration of this component into various electronic systems. Additionally, Microchip's customer support team is available to help with any questions or technical challenges that may arise.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess