EN
  • EN
  • DE

2N5337

Part No 2N5337
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5337
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541267-2N5337
Ultra Librarian 3D Model Ultra Librarian 2N5337 CAD Model

Description

Microchip Technology 2N5337 NPN Transistor

The 2N5337 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology. This transistor is a robust electronic component that finds its application in a variety of circuits, serving as a switch or amplifier for electrical signals. The 2N5337 is known for its reliability and efficiency, making it a preferred choice for designers and engineers in the electronics industry.

With its ability to handle moderate power levels, the 2N5337 is suitable for a range of applications, including audio amplification, signal processing, and power regulation. Its construction ensures a high breakdown voltage, which allows it to operate effectively in environments with higher voltage requirements without compromising performance or safety.

The 2N5337 transistor features a TO-39 metal can package, which provides excellent thermal performance and durability. The metal casing also offers superior protection against environmental factors, contributing to the device's long service life. This packaging is conducive to heat dissipation, which is critical for maintaining stability and reliability during prolonged periods of operation.

Key specifications of the 2N5337 include a collector-emitter voltage (Vceo) rating of up to 40V, which indicates the maximum voltage the transistor can withstand when the base-emitter junction is open. Additionally, it has a continuous collector current (Ic) rating of 1A, meaning it can handle a steady state current flow of up to 1 ampere without overheating or failing.

For circuit designers, the 2N5337 offers a convenient solution due to its ease of integration into various circuit topologies. Its standard pin configuration simplifies the PCB design process and ensures compatibility with a wide array of existing designs. Furthermore, the 2N5337 is characterized by its low saturation voltage and high gain-bandwidth product, which are critical parameters for high-speed switching and amplification tasks.

In summary, the Microchip Technology 2N5337 NPN transistor is a versatile and reliable component that delivers solid performance for a multitude of electronic applications. Its robust design, coupled with its impressive electrical specifications, makes it an essential part of any electronic component inventory.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1942 $65.5536
18+ $6.7235 $121.0230
27+ $6.5134 $175.8618
37+ $6.3033 $233.2221
48+ $6.0931 $292.4688
64+ $5.4628 $349.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess