EN
  • EN
  • DE

2N5873

Part No 2N5873
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP POWER TRANSISTOR SILICON AMP / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5873
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541326-2N5873
Ultra Librarian 3D Model Ultra Librarian 2N5873 CAD Model

Description

Microchip Technology 2N5873 Product Overview

The 2N5873 is a high-power, silicon NPN transistor designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This robust bipolar junction transistor (BJT) is tailored for a wide variety of applications, particularly in the industrial and power control sectors.

Featuring a collector-emitter voltage (VCEO) of 120V and a collector current capability of up to 25A, the 2N5873 is capable of handling significant power levels, making it suitable for high-performance switching and amplification purposes. The device's power dissipation is rated at 150W, which allows for efficient operation even under stressful conditions.

The transistor is housed in a TO-3 package, known for its excellent thermal properties and durability. This casing not only provides mechanical protection but also ensures efficient heat dissipation, which is crucial for maintaining stability and extending the lifespan of the component in high-power applications.

One of the key features of the 2N5873 is its high current gain-bandwidth product, which allows it to maintain gain at higher frequencies. This characteristic is particularly useful in applications requiring fast switching or precise amplification of high-frequency signals. Additionally, the transistor has a low saturation voltage, which helps to minimize power losses and improve efficiency during operation.

The 2N5873 is also characterized by its ruggedness and reliability. It can withstand harsh operating conditions, which is essential for industrial environments where reliability and uptime are critical. Its simple yet robust design makes it easy to implement in various circuit configurations, providing designers with a flexible component that can be adapted to numerous power control tasks.

Overall, the Microchip Technology 2N5873 transistor is a high-quality, reliable component that offers strong performance for heavy-duty applications. With its combination of power handling, efficiency, and thermal resilience, it stands as an excellent choice for designers seeking to create robust and enduring electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess