EN
  • EN
  • DE

2N6232

Part No 2N6232
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 10A TO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Current - Collector Cutoff (Max) 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 5A, 2V
Power - Max 1.25 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Base Product Number 2N6232
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541392-2N6232
Ultra Librarian 3D Model Ultra Librarian 2N6232 CAD Model

Description

The 2N6232 from Microchip Technology is a robust, high-performance transistor designed to meet the needs of a variety of electronic applications. This versatile component is a part of Microchip's extensive portfolio of semiconductor products, known for their reliability and innovation.

Key Features

  • Material: The 2N6232 is constructed with Silicon, ensuring stable performance across a wide range of temperatures and operating conditions.
  • Configuration: It is a single NPN (Negative-Positive-Negative) transistor, which is a common type of bipolar junction transistor (BJT) used for amplification and switching purposes.
  • Voltage & Current Ratings: This device is capable of handling significant voltage and current, making it suitable for moderate to high-power applications.
  • Power Dissipation: It has a high power dissipation rate, which allows it to manage the heat generated during operation effectively.
  • Package: The transistor comes in a TO-3 package, which is known for its durability and excellent thermal properties, making it ideal for high-power circuits.

Applications

The 2N6232 is commonly used in a wide range of applications, including:

  • Power regulators
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Motor controls

Quality and Support

Microchip Technology is committed to providing high-quality products, and the 2N6232 is no exception. It is manufactured to stringent standards, ensuring it meets the requirements of the most demanding electronic systems. Additionally, Microchip offers comprehensive technical support to assist customers in integrating the 2N6232 into their designs.

Conclusion

The 2N6232 transistor from Microchip Technology is a reliable and efficient solution for designers looking to incorporate a high-performing NPN transistor into their electronic applications. Its robustness, combined with Microchip's reputation for quality, makes it a smart choice for a multitude of electronic designs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess