EN
  • EN
  • DE

2N6247

Part No 2N6247
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT / Bipolar (BJT) Transistor PNP 80 V 15 A 125 W Through Hole TO-204AD (TO-3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic -
Current - Collector Cutoff (Max) -
DC Current Gain (hFE) (Min) @ Ic, Vce -
Power - Max 125 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1380726-2N6247
Ultra Librarian 3D Model Ultra Librarian 2N6247 CAD Model

Description

Product Overview: 2N6247 Power Transistor

The 2N6247 is a robust power transistor manufactured by Microchip Technology, renowned for its reliability and performance in a wide range of applications. This silicon-controlled rectifier (SCR) is specifically designed to handle high-current operations, making it an ideal choice for industrial and commercial electronic devices that require efficient power control.

Key Features

  • High Current Handling: The 2N6247 is capable of controlling large amounts of current, which is essential for heavy-duty applications.
  • High Voltage Capability: With its ability to withstand high voltages, this transistor is suitable for circuits that experience large voltage swings.
  • Excellent Thermal Stability: Its robust design ensures that the transistor operates reliably over a wide temperature range.
  • Low On-State Voltage: This feature reduces power loss when the transistor is in the conducting state, enhancing overall efficiency.

Applications

The versatility of the 2N6247 makes it a preferred component in various applications, including:

  • Motor control circuits
  • Industrial power supplies
  • Battery chargers
  • Lighting systems
  • Regulated power control

Product Specifications

The 2N6247 boasts impressive specifications that cater to demanding power control needs:

  • Voltage Rating: The transistor can handle voltages up to a specified limit, ensuring breakdown prevention under high voltage conditions.
  • Current Rating: It is rated for a high current, which is indicative of its ability to manage power in high-demand situations.
  • Package Type: The device comes in a robust package that facilitates heat dissipation and easy mounting on various surfaces.

Quality and Reliability

Microchip Technology's commitment to quality is evident in the 2N6247, which undergoes rigorous testing to ensure it meets industry standards for performance and reliability. Customers can trust this power transistor to deliver consistent results in even the most challenging environments.

For more detailed information, technical datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess