EN
  • EN
  • DE

2N6420

Part No 2N6420
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 175V 1A TO66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 175 V
Power - Max 35 W
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541450-2N6420
Ultra Librarian 3D Model Ultra Librarian 2N6420 CAD Model

Description

Microchip Technology 2N6420 Bipolar Transistor

The 2N6420 from Microchip Technology is a robust NPN silicon bipolar junction transistor (BJT) designed for high-speed switching applications. This versatile component is commonly utilized in a range of electronic circuits, from consumer electronics to industrial systems, offering reliable performance in a compact package.

Key Features:

  • Type: NPN
  • Package: TO-39 metal canister, which provides excellent thermal performance and durability.
  • Collector-Emitter Voltage (Vceo): 40V, which allows for a wide range of operations in different circuit configurations.
  • Collector-Base Voltage (Vcbo): 60V, offering a good safety margin for various applications.
  • Emitter-Base Voltage (Vebo): 6V, ensuring stable operation even in circuits with higher base currents.
  • Collector Current (Ic): 500mA, suitable for driving moderate loads.
  • Power Dissipation (Pd): 800mW, providing a good balance between power handling and size.
  • DC Current Gain (hFE): 40 to 120, offering consistent amplification over a range of operating conditions.
  • Transition Frequency (fT): 200MHz, making it ideal for high-speed switching and amplification tasks.

Applications:

The 2N6420 transistor is engineered for versatility and can be found in a multitude of applications such as:

  • Switching regulators
  • Motor controls
  • Amplifier stages
  • Signal processing
  • Oscillators
  • High-frequency circuits

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability. The 2N6420 transistor is built to high standards, ensuring consistent performance and longevity in a variety of environmental conditions. It is a testament to Microchip's dedication to providing components that meet the rigorous demands of the electronics industry.

Whether you're designing a new circuit or replacing a component in an existing system, the 2N6420 from Microchip Technology is a solid choice for a reliable and efficient NPN transistor that will serve your needs well.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess