EN
  • EN
  • DE

2N4114

Part No 2N4114
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500µA, 2mA
Power - Max 15 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1177710-2N4114
Ultra Librarian 3D Model Ultra Librarian 2N4114 CAD Model

Description

Microchip Technology 2N4114 JFET

The Microchip Technology 2N4114 is a high-performance Junction Field Effect Transistor (JFET) that offers excellent electronic properties for a wide range of applications. This particular JFET is designed to provide high-speed switching, low noise operation, and efficient power control, making it a versatile component for use in various electronic circuits.

Key Features:

  • High Voltage Tolerance: The 2N4114 is capable of handling high voltages, making it suitable for applications that require robust performance under challenging electrical conditions.
  • Low On-Resistance: With its low on-resistance, this JFET ensures minimal power loss during operation, enhancing the overall efficiency of the circuit.
  • Fast Switching Speed: Designed for quick response times, the 2N4114 is ideal for high-speed switching applications where rapid transitions are critical.
  • Low Noise: The inherent low noise characteristics of the 2N4114 make it an excellent choice for audio, instrumentation, and other sensitive applications where signal integrity is paramount.
  • High Input Impedance: The high input impedance of this JFET allows for minimal loading of the previous stage, which is beneficial in preserving signal strength and quality.

Applications:

The 2N4114 JFET from Microchip Technology is commonly used in a variety of circuits and devices, including:

  • Amplifiers and preamplifiers
  • Switching circuits
  • Analog switches
  • Audio frequency applications
  • Electronic filters
  • Voltage controlled oscillators
  • Impedance buffer stages

With its reliable performance and durable construction, the 2N4114 JFET is a trusted component for professionals and hobbyists alike. Whether you are designing complex industrial systems or simple DIY projects, the 2N4114 offers the quality and reliability that Microchip Technology is known for.

For detailed specifications, application notes, and additional resources, be sure to consult the official datasheet and technical documentation provided by Microchip Technology. The 2N4114 is an essential building block for any project requiring a high-quality JFET.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess