EN
  • EN
  • DE

PHP96NQ03LT

Part No PHP96NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel enhancement mode field-effect transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237312-PHP96NQ03LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP96NQ03LT CAD Model

Description

The NXP PHP96NQ03LT is a robust TrenchMOS™ power MOSFET designed for high-efficiency power management and switching applications. It is a testament to NXP's commitment to providing advanced technology for a wide range of electronic devices. This particular MOSFET is well-suited for applications requiring low on-state resistance, high-speed switching, and exceptional thermal performance.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The PHP96NQ03LT offers an extremely low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in your circuit.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power conversion systems, enabling compact and efficient designs.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-220 package, which is known for its excellent thermal conduction properties, ensuring reliable operation even under high-temperature conditions.
  • Voltage and Current Rating: This power MOSFET can handle drain-source voltages up to 30V and continuous drain currents up to 60A, making it suitable for a variety of demanding applications.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, simplifying the interface with microcontrollers and reducing the need for additional driver circuits.

Applications:

The versatility of the NXP PHP96NQ03LT allows it to be used in a wide array of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch-mode power supplies (SMPS)
  • Battery management systems
  • Automotive applications

In summary, the NXP PHP96NQ03LT is a high-performance power MOSFET that offers designers a balance of efficiency, speed, and thermal management. Its robustness and reliability make it an excellent choice for any power electronics engineer looking to optimize their system's performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess