EN
  • EN
  • DE

2N718A

Part No 2N718A
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 30V 0.5A TO18 / Bipolar (BJT) Transistor NPN 30 V 500 mA 500 mW Through Hole TO-18 (TO-206AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 10V
Power - Max 500 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855005-2N718A
Ultra Librarian 3D Model Ultra Librarian 2N718A CAD Model

Description

The 2N718A from Microchip Technology is a high-performance bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile component is well-suited for amplification and switching purposes, offering reliable performance in various circuits.

Key Features:

  • Type: NPN - The 2N718A is an NPN transistor, which means it consists of a layer of P-doped semiconductor (the "base") between two N-doped layers ("emitter" and "collector").
  • Material: Silicon - Silicon transistors are known for their good thermal stability, high gain, and reliability.
  • Maximum Ratings: It is designed to handle a maximum collector-emitter voltage (V<sub>CEO) and collector-base voltage (V<sub>CBO), ensuring safe operation under specified limits.
  • High Frequency Performance: The 2N718A is optimized for high-frequency applications, making it an ideal choice for radio-frequency (RF) amplification and fast-switching electronic devices.
  • Power Dissipation: This transistor can dissipate a certain amount of power without exceeding its maximum junction temperature, ensuring longevity and stable performance.
  • Package: The component is available in a standard package that is easy to integrate into various circuit designs.

Applications:

The 2N718A transistor is commonly used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching power supplies
  • RF amplifiers
  • Oscillator circuits

Quality and Reliability:

Microchip Technology is a leader in the semiconductor industry, and the 2N718A transistor is built to their high standards of quality and reliability. Whether for industrial, commercial, or consumer applications, this transistor provides consistent performance and durability.

Ordering Information:

For purchasing the 2N718A transistor, please refer to Microchip Technology's official distributors or visit their website for direct ordering options. Detailed datasheets and technical specifications are available to ensure that this component meets your specific design requirements.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess