EN
  • EN
  • DE

39WF400A-90-4C-BCKE

Part No 39WF400A-90-4C-BCKE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 161440-39WF400A-90-4C-BCKE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 39WF400A-90-4C-BCKE CAD Model

Description

Microchip Technology's 39WF400A-90-4C-BCKE is a cutting-edge, high-performance Flash memory component designed for a wide array of electronic applications. This device is part of Microchip's renowned family of non-volatile memory products, offering reliable storage solutions that retain data without the need for a continuous power supply.

Key Features:

  • Memory Size: The 39WF400A-90-4C-BCKE comes with a substantial memory capacity, enabling ample storage for firmware, boot code, and program data crucial for modern electronic systems.
  • Speed: With an access time of 90 nanoseconds, this device offers swift read operations, ensuring high-speed performance for demanding applications.
  • Interface Type: The component features a parallel interface, providing a straightforward and efficient communication pathway between the memory and the host controller.
  • Supply Voltage: It operates at a standard voltage, making it compatible with a broad range of microcontrollers and digital systems without the need for complex power management.
  • Package / Case: The 39WF400A-90-4C-BCKE is packaged in a BGA (Ball Grid Array) form factor, which is known for its space-saving design and excellent electrical and thermal performance.
  • Temperature Range: This memory device is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.
  • RoHS Compliant: In line with environmental standards, the 39WF400A-90-4C-BCKE is RoHS compliant, minimizing the use of hazardous materials in its construction.

Applications:

The versatility of the 39WF400A-90-4C-BCKE allows it to be integrated into a variety of applications, including embedded systems, automotive electronics, industrial control units, and IoT devices. Its robust design and reliable data retention make it an ideal choice for critical applications where data integrity is paramount.

Why Choose Microchip Technology's 39WF400A-90-4C-BCKE?

Microchip Technology is a trusted name in the industry, known for producing high-quality, durable components. The 39WF400A-90-4C-BCKE exemplifies this reputation, offering a blend of performance, reliability, and compatibility that is hard to match. Whether you are designing a new system or upgrading an existing one, this flash memory component is an excellent choice for your storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess