EN
  • EN
  • DE

47L04-I/SN

Part No 47L04-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 47L04
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1339609-47L04-I/SN
Ultra Librarian 3D Model Ultra Librarian 47L04-I/SN CAD Model

Description

The Microchip Technology 47L04-I/SN is a sophisticated, low-power EEPROM device that offers robust data storage solutions for a wide array of electronic applications. This particular model is part of Microchip's renowned serial EEPROM product line, which is designed to provide flexible, non-volatile memory storage. The 47L04-I/SN is a perfect choice for designers who require a small, durable, and reliable memory component that can withstand the demands of both industrial and consumer electronic devices.

Key Features

  • Memory Size: The device boasts 4 Kbits of memory, which is organized as 512 x 8 bits, making it suitable for storing configuration data, calibration constants, and other application-specific parameters.
  • Interface: It is equipped with a standard I2C serial interface, facilitating easy integration into most microcontroller-based systems with minimal pin count.
  • Supply Voltage: Operating with a supply voltage ranging from 1.7V to 5.5V, this EEPROM is versatile enough to fit into various power schemes, from battery-powered devices to those connected to standard power supplies.
  • Temperature Range: The 47L04-I/SN can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance even in extreme conditions.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), enabling quick data updates and minimal system downtime.
  • Endurance: The EEPROM is designed for high endurance with a minimum of one million write cycles per byte, ensuring a long operational lifespan.
  • Data Retention: Data retention is rated for over 200 years, providing a secure and stable storage solution over an extended period.
  • Packaging: The component is available in an 8-pin SOIC (SN) package, which is widely used and easy to solder for both hand assembly and automated PCB assembly processes.

Applications

The 47L04-I/SN EEPROM from Microchip Technology is suitable for a diverse set of applications that require reliable data storage, such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Systems
  • Smart Cards
  • Portable Instruments

In conclusion, the 47L04-I/SN EEPROM offers a compact, durable, and power-efficient solution for designers seeking a dependable non-volatile memory component. Its compatibility with a wide range of applications and operating conditions makes it an ideal choice for a multitude of electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5441 $54.0435
80+ $1.2670 $101.3600
125+ $1.2274 $153.4250
170+ $1.1878 $201.9260
220+ $1.1482 $252.6040
295+ $1.0294 $303.6730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess