EN
  • EN
  • DE
  • IT

5962-3826707MXA

Part No 5962-3826707MXA
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package CDIP
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 80 mA
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1027404-5962-3826707MXA
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-3826707MXA CAD Model

Description

Microchip Technology 5962-3826707MXA

The Microchip Technology 5962-3826707MXA is a high-performance, precision analog-to-digital converter (ADC) that offers robust features suitable for a wide range of demanding applications. This device is designed to meet the stringent requirements of aerospace, military, and other high-reliability environments, ensuring reliable operation even under the most challenging conditions.

Key Features:

  • Resolution: The 5962-3826707MXA provides excellent resolution, ensuring precise digital representation of analog signals. This makes it ideal for applications where accuracy is paramount.
  • Input Range: It features a flexible input range, accommodating various signal levels and providing versatility in interfacing with different types of sensors and input sources.
  • Conversion Rate: With a fast conversion rate, this ADC minimizes latency and allows for real-time processing of analog signals, which is critical in applications such as control systems and data acquisition.
  • Temperature Range: The device operates over an extended temperature range, ensuring consistent performance even under extreme thermal conditions.
  • Package: Encased in a robust package, the 5962-3826707MXA is built to withstand mechanical stresses and environmental factors such as vibration and humidity.
  • Quality and Reliability: As with all Microchip products, this ADC undergoes rigorous testing and quality control measures to guarantee high reliability and performance consistency.

Applications:

The 5962-3826707MXA is suited for a variety of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Military and defense systems
  • Space exploration equipment
  • Industrial control systems
  • Medical monitoring devices

Microchip Technology's commitment to quality and performance is evident in the 5962-3826707MXA ADC, making it a trusted choice for engineers and designers seeking reliable and accurate analog-to-digital conversion in their critical applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $0.9794
Royal Ohm
Lowest to $0.1173
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0737
Fairchild/ON Semiconductor
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0253
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Conexant Systems
Need more? Email Us
Everlight Electronics Co Ltd
Green 3.2 x 1.6 x 1.1 mm 715 mcd Clear 60° 4.3 V Surface Mount LED
Lowest to $0.0608

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess