EN
  • EN
  • DE

60HFU-600

Part No 60HFU-600
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V DO203AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-203AB (DO-5)
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 546898-60HFU-600
Ultra Librarian 3D Model Ultra Librarian 60HFU-600 CAD Model

Description

The 60HFU-600 is a high-performance, fast-recovery diode crafted by the renowned Microchip Technology, a leader in the semiconductor industry. This device is specifically designed to cater to applications requiring rapid switching and high efficiency, making it an ideal component for modern power conversion systems.

With its superior reverse recovery time, the 60HFU-600 ensures minimal energy loss during the transition from conducting to non-conducting states. This feature is particularly beneficial in high-frequency circuits where energy efficiency is paramount. The diode's robust construction allows it to withstand high surge currents, providing reliable performance under stressful conditions.

Key Features:

  • Voltage Rating: The 60HFU-600 is rated for 600V, making it suitable for a wide range of applications in power supply circuits.
  • Current Handling: This diode can handle a forward current of up to 60A, ensuring it can support high current demands with ease.
  • Fast Recovery Time: The device boasts an impressive recovery time, which is essential for reducing power losses in high-frequency power switching applications.
  • High Surge Capability: Its ability to manage high surge currents protects circuits from sudden spikes in voltage, which could otherwise cause damage.
  • Robust Package: Enclosed in a rugged package, the 60HFU-600 is designed to withstand harsh environments and ensure a long operational lifespan.

Applications:

The versatility of the 60HFU-600 allows it to be utilized in a variety of applications, including but not limited to:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Motor Drives
  • Automotive Electrical Systems

In conclusion, the 60HFU-600 from Microchip Technology stands out as a reliable and efficient component for any system requiring a high-performance diode. Its exceptional recovery time and ability to handle significant power loads make it an invaluable part of power conversion and management solutions.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess