EN
  • EN
  • DE

93LC46AX

Part No 93LC46AX
Manufacturer Microchip Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP-8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 729317-93LC46AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46AX CAD Model

Description

Microchip Technology's 93LC46AX EEPROM

The 93LC46AX is a high-quality, 1K Microwire (3-wire) Serial EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device offers a robust storage solution for applications that require data retention without power and is commonly used in a wide range of electronic devices for configuration and calibration data storage.

Key Features

  • Memory Size: The 93LC46AX provides a memory capacity of 1 Kbit, which is organized as 64 x 16-bit words (ORG pin selectable to 128 x 8-bit organization).
  • Interface: It features a serial Microwire (3-wire) interface that ensures simple and efficient communication with microcontrollers and other ICs.
  • Operating Voltage: The device operates over a broad voltage range, typically 2.5V to 5.5V, making it versatile for various system voltage levels.
  • Low Power Consumption: With its low-power design, the 93LC46AX is ideal for battery-operated and power-sensitive applications.
  • Write Protection: It includes write protection mechanisms such as write enable latch and write-protect pin to prevent accidental data corruption.
  • Self-Timed Erase and Write Cycles: Automatic erase-before-write and write cycle timing ensure data integrity without the need for external timers.
  • High Reliability: The EEPROM is rated for over 1 million write cycles and has a data retention period of over 200 years, ensuring the longevity of stored information.

Applications

The versatility of the 93LC46AX makes it suitable for a variety of applications, including:

  • Device configuration storage
  • Calibration data preservation
  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices

Microchip Technology's commitment to quality ensures that the 93LC46AX EEPROM is a reliable and durable choice for designers and engineers looking for a non-volatile memory solution. Its small form factor and low-power operation make it an excellent choice for space-constrained and power-sensitive designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess