EN
  • EN
  • DE

BUK9506-55A,127

Part No BUK9506-55A,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 8600pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 5.8 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1025335-BUK9506-55A,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BUK9506-55A,127 CAD Model

Description

Product Overview: BUK9506-55A,127

The BUK9506-55A,127 is a high-performance PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular component is part of NXP's extensive range of field-effect transistors, which are well-regarded for their efficiency and reliability in a variety of applications.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The BUK9506-55A,127 boasts a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: With its advanced technology, this transistor is capable of high-speed switching, which is essential for applications requiring fast and efficient power regulation.
  • High Current Capability: This device can handle high currents, making it suitable for applications with demanding power requirements.
  • Logic Level Compatible: It can be driven directly from logic-level voltages, simplifying the design of control circuits and reducing component count.
  • TO-220 Package: The BUK9506-55A,127 comes in a TO-220 package, which is widely used for power transistors due to its ability to handle higher power levels and its ease of mounting on a printed circuit board (PCB).

Applications

The versatility of the BUK9506-55A,127 makes it suitable for a wide range of applications, including:

  • DC to DC converters
  • Motor drives
  • Automotive systems
  • Power management circuits
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BUK9506-55A,127 is built to meet stringent industry standards, ensuring performance and durability in even the most challenging conditions. Its robust design is capable of withstanding high temperatures and voltage fluctuations, making it a trusted choice for engineers and designers.

In summary, the BUK9506-55A,127 from NXP is a superior choice for anyone in need of a high-efficiency, high-speed power MOSFET with a low on-state resistance and the ability to handle high currents. Its compatibility with logic-level signals and the convenience of a TO-220 package further enhance its appeal across various electronic applications.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess