EN
  • EN
  • DE

93LC46BT-I/SNA22

Part No 93LC46BT-I/SNA22
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167747-93LC46BT-I/SNA22
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46BT-I/SNA22 CAD Model

Description

Microchip Technology 93LC46BT-I/SN

The 93LC46BT-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the reputable manufacturer, Microchip Technology. This device is part of the serial EEPROM series and is designed to provide efficient non-volatile memory storage. It is ideal for applications that require data to be saved when power is lost, making it a perfect choice for a wide range of electronic devices.

The 93LC46BT-I/SN operates with a voltage range of 2.5V to 5.5V, which allows for compatibility with most microcontroller logic levels, thus offering flexibility in system design. It features a 1Kbit (128 x 8 or 64 x 16) memory size which is organized in either 8-bit or 16-bit configurations, selectable using the ORG pin. This flexibility in data word size makes it suitable for storing configurations, settings, or small amounts of data in a variety of applications.

This EEPROM chip uses a simple serial interface for communication, which includes Chip Select, Data In, Data Out, and Clock lines, enabling easy connection to most microcontrollers with minimal pin usage. The 93LC46BT-I/SN also supports a self-timed erase/write cycle with a maximum write cycle time of 5 ms, allowing for efficient in-application programming and updates to stored data.

Microchip Technology has designed this EEPROM with reliability in mind. The 93LC46BT-I/SN is capable of withstanding up to 1 million erase/write cycles and has a data retention period of over 200 years, ensuring the safety and longevity of the data stored within. Additionally, the device is offered in an 8-pin SOIC (small outline integrated circuit) package, labeled with the suffix 'SN', ensuring a compact footprint for space-constrained applications.

The 93LC46BT-I/SN is also characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges and ensuring stable operation under varying environmental conditions. This robustness makes it a reliable choice for applications in automotive, consumer electronics, industrial automation, and many other fields where data integrity and device longevity are paramount.

In summary, the Microchip Technology 93LC46BT-I/SN EEPROM provides a reliable and flexible solution for non-volatile memory storage needs, with its user-friendly interface, durability, and compatibility with a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess