EN
  • EN
  • DE

93LC46C-I/P

Part No 93LC46C-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8 , 64 x 16)
Max Frequency 3MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 052478-93LC46C-I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46C-I/P CAD Model

Description

The 93LC46C-I/P is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM chip offers a robust storage solution for applications that require data retention without power consumption, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Memory Size: The 93LC46C-I/P provides a memory capacity of 1 Kbit, organized as 64 x 16-bit, suitable for storing configuration parameters, serial numbers, or calibration data.
  • Interface: It uses a simple serial interface for communication, compatible with the standard 3-wire serial EEPROM protocol, ensuring easy integration into various systems.
  • Operating Voltage: This device operates over a broad voltage range of 2.5V to 5.5V, accommodating diverse application requirements and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The 93LC46C-I/P is available in a PDIP (Plastic Dual In-line Package) form, which is easy to handle and solder on a variety of PCB layouts.
  • Write Cycle Time: It features a fast write cycle time of only 5 ms, allowing quick updates to stored data.
  • Endurance: The EEPROM offers an impressive endurance of 1,000,000 write cycles, ensuring a long operational lifespan for applications that frequently update stored data.
  • Data Retention: With a data retention period of over 200 years, the 93LC46C-I/P ensures the safety and integrity of your data over extended periods.

Applications:

The versatility of the 93LC46C-I/P makes it suitable for a wide range of applications, including but not limited to:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable electronics

With its robust feature set and proven reliability, the Microchip Technology 93LC46C-I/P EEPROM is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7324 $51.2680
170+ $0.6010 $102.1700
260+ $0.5822 $151.3720
355+ $0.5634 $200.0070
460+ $0.5446 $250.5160
615+ $0.4883 $300.3045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess