EN
  • EN
  • DE

93LC56AT/SN

Part No 93LC56AT/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 41 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56AT/SNTR, 93LC56AT/SN-ND, 93LC56AT/SNCT, 93LC56AT/SN-NDR, 93LC56AT/SNDKR
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908752-93LC56AT/SN
Ultra Librarian 3D Model Ultra Librarian 93LC56AT/SN CAD Model

Description

Microchip Technology's 93LC56AT/SN EEPROM

The 93LC56AT/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular EEPROM offers a reliable and convenient way to store data in a non-volatile format, meaning the information is retained even when the power is turned off.

Designed with versatility in mind, the 93LC56AT/SN provides a storage capacity of 2 Kbits, organized as 128 x 16-bit words when using the word addressing mode, or as 256 x 8-bit words in byte mode. This flexibility allows developers to select the most appropriate data granularity for their specific application requirements.

The device operates over a standard voltage range of 2.5V to 5.5V, making it suitable for a wide array of applications from industrial to consumer electronics. It features a self-timed erase and write cycles, including auto-erase and auto-write functions, which simplifies the task of managing data storage and reduces the overhead for the host microcontroller.

One of the key advantages of the 93LC56AT/SN is its serial interface, which minimizes the number of I/O lines used, thus reducing the overall design footprint and complexity. This serial EEPROM utilizes the industry-standard 3-wire serial communication protocol, which includes Chip Select, Data In (DI), Data Out (DO), and Clock (CLK) pins, making it compatible with a vast range of microcontrollers and other digital systems.

For added reliability, the 93LC56AT/SN features a write protect pin to prevent inadvertent writes, which can be crucial in applications where data integrity is paramount. Additionally, the device is specified for a high endurance of one million erase/write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the stored information.

Available in an 8-pin SN (SOIC) package, the 93LC56AT/SN is a practical choice for applications that require a compact, reliable, and low-power solution for data storage. Whether used in automotive systems, medical devices, or consumer electronics, this EEPROM from Microchip Technology offers a trusted option for maintaining critical data across power cycles.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess