EN
  • EN
  • DE
  • IT

93LC56C-I/P

Part No 93LC56C-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 3MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-PDIP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56C-I/PR-ND, 93LC56C-I/P-NDR, 93LC56C-I/PR
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908754-93LC56C-I/P
Ultra Librarian 3D Model Ultra Librarian 93LC56C-I/P CAD Model

Description

Microchip Technology's 93LC56C-I/P EEPROM

The 93LC56C-I/P is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This integrated circuit provides a convenient and durable storage solution for a wide range of applications, from industrial controls to consumer electronics, where data integrity and retention are crucial.

Encased in a sturdy DIP (Dual In-line Package), this device offers a user-friendly interface for easy integration into various circuit boards and systems. The 93LC56C-I/P operates at a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage operations. With its 2K (256 x 8 or 128 x 16) bit of memory, it provides ample space for storing configuration settings, calibration data, or small application logs.

One of the key features of the 93LC56C-I/P is its support for the MICROWIRE serial interface, which ensures simple and efficient communication with microcontrollers and other digital systems. The serial interface not only simplifies the hardware layout but also minimizes the I/O pins required for EEPROM access, freeing up valuable resources on the host processor.

For data security and integrity, the 93LC56C-I/P includes self-timed erase and write cycles, along with a write protection mechanism to prevent accidental data overwrites. This feature is particularly important in applications where data must be preserved across power cycles or in the event of unexpected disruptions.

Additionally, the EEPROM is designed with an endurance of 1 million erase/write cycles and a data retention period of over 200 years, ensuring the reliability and longevity of the data stored within. This level of durability makes the 93LC56C-I/P an excellent choice for applications that require frequent data updates and long-term data preservation.

In summary, Microchip Technology's 93LC56C-I/P EEPROM offers a high-quality, reliable solution for data storage needs in a variety of electronic applications. Its user-friendly interface, durability, and data integrity features make it a smart choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI SOT23-6 / EEPROM Memory IC 2Kb (256 x 8) SPI 10 MHz SOT-23-6
Lowest to $56.4747
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
Rochester Electronics
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC
Lowest to $0.7529
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.4691
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT SPI 8WLCSP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-WLCSP
Lowest to $2.1207
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0657
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0734

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess