EN
  • EN
  • DE

93LC66B-I/MS

Part No 93LC66B-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 2MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features EEPROM Memory IC 4Kb (256 x 16) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 93LC66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66B-I/MS-NDR, 93LC66BIMS
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858660-93LC66B-I/MS
Ultra Librarian 3D Model Ultra Librarian 93LC66B-I/MS CAD Model

Description

Microchip Technology's 93LC66B-I/MS: A Robust EEPROM Solution

The 93LC66B-I/MS is a high-performance, 4Kb EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. This memory chip is specifically designed to provide a reliable non-volatile data storage solution for a wide array of electronic applications. Its small form factor, combined with its low-power consumption and high endurance, makes it an ideal choice for space-constrained and power-sensitive designs.

The device operates over a voltage range of 2.5V to 5.5V and is available in an 8-lead MSOP (Mini Small Outline Package) that is suitable for surface-mounted technology, ensuring a compact footprint on printed circuit boards. The 93LC66B-I/MS supports the industrial temperature range of -40°C to +85°C, making it resilient and suitable for use in harsh environments, where reliability is critical.

One of the key features of the 93LC66B-I/MS is its user-selectable internal organization of either 256 x 16-bit or 512 x 8-bit, providing flexibility to designers to choose the best fitting data organization for their specific application needs. This EEPROM also boasts a self-timed erase and write cycle with an automatic erase-before-write capability, streamlining the data handling process and ensuring data integrity.

Communication with the 93LC66B-I/MS is facilitated through a simple, yet robust, three-wire serial interface that is compatible with the SPI protocol. This allows for easy integration with microcontrollers and processors, providing a seamless interface for data transfer. Additionally, the device features a write protect pin to prevent unintended data alterations, further safeguarding the stored information.

In summary, the 93LC66B-I/MS from Microchip Technology is a versatile and dependable EEPROM chip that offers a blend of compactness, endurance, and ease of use, making it an excellent choice for engineers and designers looking to incorporate stable non-volatile memory into their systems.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7216 $61.3808
30+ $3.8750 $116.2500
47+ $3.7538 $176.4286
64+ $3.6325 $232.4800
83+ $3.5112 $291.4296
111+ $3.1485 $349.4835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess