EN
  • EN
  • DE

93LC86CT-I/SN15KVAO

Part No 93LC86CT-I/SN15KVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description APG STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 93LC86C
Manufacturer Pack Quantity 3,300
MSL Level 3 (168 Hours)
Win Source Part Number 709217-93LC86CT-I/SN15KVAO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC86CT-I/SN15KVAO CAD Model

Description

The 93LC86CT-I/SN15KVAO is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is designed for applications requiring data storage that can be electrically erased and reprogrammed. It is part of Microchip's extensive range of memory products, known for their reliability and performance.

This EEPROM device comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring functionality and stability in a variety of harsh environments. The 93LC86CT-I/SN15KVAO is characterized by its low-power consumption and wide voltage range, which makes it an ideal choice for battery-operated and low-power applications.

Key Features:

  • Memory Size: The device offers a substantial storage capacity, catering to the needs of complex systems and applications.
  • Operating Voltage Range: It supports a wide range of operating voltages, providing versatility in different power environments.
  • Temperature Range: With its industrial temperature rating, the EEPROM can reliably operate in extreme conditions without compromising data integrity.
  • Package Type: The SOIC package is known for its space-saving design, which is beneficial for miniature electronic assemblies.
  • Low Power Consumption: It is designed to be energy-efficient, making it suitable for applications where power availability is limited.
  • Endurance: The EEPROM has a high endurance level, ensuring a long life cycle with multiple erase/write cycles.

The 93LC86CT-I/SN15KVAO is a testament to Microchip Technology's commitment to providing advanced memory solutions that meet the evolving needs of the industry. Whether it's for data storage in industrial controls, consumer electronics, or automotive applications, this EEPROM stands out as a reliable and flexible data storage option.

With its robust design and advanced features, the 93LC86CT-I/SN15KVAO is poised to deliver the performance and endurance required for today's sophisticated electronic devices.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess