EN
  • EN
  • DE

A2F200M3F-1FGG484I

Part No A2F200M3F-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 100MHZ 484FBGA  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 100MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 94
Base Product Number A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1013407-A2F200M3F-1FGG484I
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-1FGG484I CAD Model

Description

Microchip Technology

The A2F200M3F-1FGG484I is a highly integrated, high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology's SmartFusion® series. This device is designed for a wide range of applications, including industrial, automotive, communication, and defense sectors, where reliability, versatility, and cutting-edge technology are paramount.

Key Features:

  • High Capacity: The device boasts 200K system gates, providing ample logic for complex designs and applications.
  • Embedded ARM® Cortex™-M3 Processor: The inclusion of a 100 MHz 32-bit ARM Cortex-M3 processor offers a powerful, industry-standard core for embedded processing, which is ideal for system control and management tasks.
  • Memory Resources: It includes 256KB of embedded flash memory and 64KB of embedded SRAM, allowing efficient on-chip data and program storage.
  • High-Speed I/O: The device supports high-speed communication interfaces, including GPIO, UART, SPI, I2C, and CAN, which are essential for modern digital communication protocols.
  • Power Efficiency: Designed with power efficiency in mind, the A2F200M3F-1FGG484I offers low dynamic and static power consumption, making it suitable for power-sensitive applications.
  • Security: Advanced security features are integrated into the FPGA to protect intellectual property and secure data transmission, which is critical for applications that demand high levels of security.
  • Package: The FPGA comes in a 484-pin FBGA (Fine-Pitch Ball Grid Array) package, which ensures a compact footprint and reliable interconnections.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +100°C, this device is built to perform reliably in harsh environmental conditions.

Applications:

The A2F200M3F-1FGG484I is versatile enough to be used in a variety of applications, such as:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Defense and aerospace systems
  • Medical equipment

Microchip Technology's commitment to innovation is exemplified in the A2F200M3F-1FGG484I FPGA, making it a top choice for designers looking for a robust, secure, and versatile programmable logic solution.

You May Also Be Interested in

Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.6801 $79.6801
2+ $65.3785 $130.7570
3+ $63.3355 $190.0065
4+ $61.2924 $245.1696
5+ $59.2493 $296.2465
7+ $53.1201 $371.8407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess